SC5560 10-32 male coaxial connector from Fairview Microwave has an interface type of RG174, RG316, RG188, 0.100 inch, LMR-100, LMR-100A, LMR-100A-FR and a 50 Ohm impedance. This 10-32 male connector uses shield attachment of crimp/solder attachment for the contact. Our male 10-32 coaxial connector provides a minimum frequency of DC and a maximum frequency of 2 GHz.
10-32 male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave 10-32 coaxial connector has a brass body with nickel plating. Our SC5560 10-32 connector uses brass contact and a nickel plating material. This 10-32 male coaxial RF connector is RoHS compliant, you can find this 10-32 male coaxial connector datasheet specifications above.
Fairview Microwave male 10-32 connector purchases will ship the same day. Our 10-32 male RG174 / RG316 / RG188 / 0.100 inch / LMR-100 / LMR-100A / LMR-100A-FR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 10-32 cable connector assemblies that will ship quickly from our location.
* LMR™ is a trademark of Times Microwave Systems.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5560 |
| Product Name | 10-32 Male (Plug) Connector For RG174, RG316, RG188, 0.100 inch, LMR-100, LMR-100A, LMR-100A-FR Cable, Clamp/Solder |
| Geometry | Straight |