SC5512 SMP male threaded terminal full detent connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This SMP male threaded connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
SMP male threaded terminal full detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP terminal connector has a stainless steel body with passivated plating. Our SC5512 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male threaded terminal full detent RF connector is RoHS compliant, you can find this SMP male threaded terminal full detent connector datasheet specifications above.
Fairview Microwave male SMP threaded connector purchases will ship the same day. Our threaded SMP male stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5512 |
| Product Name | SMP Male (Plug) Threaded Full Detent Connector Stub Terminal, Solder |
| Connector Type | SMP |