Fairview Microwave Inc. SMP Male (Plug) Threaded Limited Detent Shroud SC5508

Description
SC5508 SMP male threaded shroud limited detent connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMP male threaded connector uses shield attachment of none attachment for the contact. Our male SMP shroud connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. SMP male threaded shroud limited detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP shroud connector has a stainless steel body with passivated plating. Our SC5508 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male threaded shroud limited detent RF connector is RoHS compliant, you can find this SMP male threaded shroud limited detent connector datasheet specifications above. Fairview Microwave male SMP threaded connector purchases will ship the same day. Our threaded SMP male none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5508 SMP male threaded shroud limited detent connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMP male threaded connector uses shield attachment of none attachment for the contact. Our male SMP shroud connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. SMP male threaded shroud limited detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP shroud connector has a stainless steel body with passivated plating. Our SC5508 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male threaded shroud limited detent RF connector is RoHS compliant, you can find this SMP male threaded shroud limited detent connector datasheet specifications above. Fairview Microwave male SMP threaded connector purchases will ship the same day. Our threaded SMP male none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Threaded Limited Detent Shroud - SC5508 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Threaded Limited Detent Shroud
SC5508
SMP Male (Plug) Threaded Limited Detent Shroud SC5508
SC5508 SMP male threaded shroud limited detent connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMP male threaded connector uses shield attachment of none attachment for the contact. Our male SMP shroud connector provides a minimum frequency of DC and a maximum frequency of 50 GHz. SMP male threaded shroud limited detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP shroud connector has a stainless steel body with passivated plating. Our SC5508 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male threaded shroud limited detent RF connector is RoHS compliant, you can find this SMP male threaded shroud limited detent connector datasheet specifications above. Fairview Microwave male SMP threaded connector purchases will ship the same day. Our threaded SMP male none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5508 SMP male threaded shroud limited detent connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMP male threaded connector uses shield attachment of none attachment for the contact. Our male SMP shroud connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.

SMP male threaded shroud limited detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP shroud connector has a stainless steel body with passivated plating. Our SC5508 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male threaded shroud limited detent RF connector is RoHS compliant, you can find this SMP male threaded shroud limited detent connector datasheet specifications above.

Fairview Microwave male SMP threaded connector purchases will ship the same day. Our threaded SMP male none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5508
Product Name SMP Male (Plug) Threaded Limited Detent Shroud
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

N Male Clamp Connector for HLF 200 Cable - ET-NMS-CT-6 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1052720-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.000 GHz
View Details
3 suppliers
Coaxial Adapters - 8194150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Male / Plug
Geometry Straight; Straight
View Details
Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details