SC5502 SMP male thread-in terminal limited detent connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This SMP male thread-in connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.
SMP male thread-in terminal limited detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP terminal connector has a passivated stainless steel body. Our SC5502 SMP connector uses beryllium copper contact. This SMP male thread-in terminal limited detent RF connector is RoHS compliant, you can find this SMP male thread-in terminal limited detent connector datasheet specifications above.
Fairview Microwave male SMP thread-in connector purchases will ship the same day. Our thread-in SMP male stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5502 |
| Product Name | SMP Male Limited Detent Connector Stub Terminal Solder Attachment Thread-In |
| Connector Type | SMP |