SC5500 SMP male threaded shroud full detent connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMP male threaded connector uses shield attachment of none attachment for the contact. Our male SMP shroud connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.
SMP male threaded shroud full detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP shroud connector has a stainless steel body with passivated plating. Our SC5500 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male threaded shroud full detent RF connector is RoHS compliant, you can find this SMP male threaded shroud full detent connector datasheet specifications above.
Fairview Microwave male SMP threaded connector purchases will ship the same day. Our threaded SMP male none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5500 |
| Product Name | SMP Male (Plug) Threaded Full Detent Shroud |
| Connector Type | SMP |