SC5481 Mini SMP male hermetically sealed terminal full detent connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 50 GHz.
This Fairview Microwave Mini SMP terminal connector has a kovar body with gold plating. Our SC5481 Mini SMP connector uses kovar contact and a gold plating material. This Mini SMP male hermetically sealed terminal full detent RF connector is RoHS compliant, you can find this Mini SMP male hermetically sealed terminal full detent connector datasheet specifications above.
Fairview Microwave male Mini SMP connector purchases will ship the same day. Our Mini SMP male pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5481 |
| Product Name | Mini SMP Male (Plug) Full Detent Hermetically Sealed Connector Pin Terminal, Solder |
| Geometry | Straight |