SC5462 RA Mini SMP male PCB full detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
Right angle Mini SMP male PCB full detent RF connector has a torlon dielectric type and a VSWR of 1.25:1. This Fairview Microwave Mini SMP PCB connector has a beryllium copper body with gold plating. Our SC5462 Mini SMP RA connector uses beryllium copper contact and a gold plating material. This Mini SMP male right angle PCB full detent RF connector is RoHS compliant, you can find this Mini SMP male right angle PCB full detent connector datasheet specifications above.
Fairview Microwave RA male Mini SMP connector purchases will ship the same day. Our Mini SMP right angle male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5462 |
| Product Name | Right Angle Mini SMP Male (Plug) Full Detent PCB Connector Surface Mount, Solder |
| Geometry | Right Angle |