SC5437 Mini SMP female coaxial connector from Fairview Microwave has an interface type of .047 SR and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 60 GHz.
Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP coaxial connector has a beryllium copper body with gold plating. Our SC5437 Mini SMP connector uses beryllium copper contact and a gold plating material. This Mini SMP female coaxial RF connector is RoHS compliant, you can find this Mini SMP female coaxial connector datasheet specifications above.
Fairview Microwave female Mini SMP connector purchases will ship the same day. Our Mini SMP female .047 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5437 |
| Product Name | Mini SMP Female (Jack) Connector For .047 SR Cable, Solder |
| Geometry | Straight |