Fairview Microwave Inc. Right Angle Mini SMP Female (Jack) Connector For RG405 Cable, Solder SC5433

Description
SC5433 RA Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. Right angle Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP coaxial connector has a beryllium copper body with gold plating. Our SC5433 Mini SMP RA connector uses beryllium copper contact and a gold plating material. This Mini SMP female right angle coaxial RF connector is RoHS compliant, you can find this Mini SMP female right angle coaxial connector datasheet specifications above. Fairview Microwave RA female Mini SMP connector purchases will ship the same day. Our Mini SMP right angle female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5433 RA Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. Right angle Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP coaxial connector has a beryllium copper body with gold plating. Our SC5433 Mini SMP RA connector uses beryllium copper contact and a gold plating material. This Mini SMP female right angle coaxial RF connector is RoHS compliant, you can find this Mini SMP female right angle coaxial connector datasheet specifications above. Fairview Microwave RA female Mini SMP connector purchases will ship the same day. Our Mini SMP right angle female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle Mini SMP Female (Jack) Connector For RG405 Cable, Solder - SC5433 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle Mini SMP Female (Jack) Connector For RG405 Cable, Solder
SC5433
Right Angle Mini SMP Female (Jack) Connector For RG405 Cable, Solder SC5433
SC5433 RA Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. Right angle Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP coaxial connector has a beryllium copper body with gold plating. Our SC5433 Mini SMP RA connector uses beryllium copper contact and a gold plating material. This Mini SMP female right angle coaxial RF connector is RoHS compliant, you can find this Mini SMP female right angle coaxial connector datasheet specifications above. Fairview Microwave RA female Mini SMP connector purchases will ship the same day. Our Mini SMP right angle female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.

SC5433 RA Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

Right angle Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP coaxial connector has a beryllium copper body with gold plating. Our SC5433 Mini SMP RA connector uses beryllium copper contact and a gold plating material. This Mini SMP female right angle coaxial RF connector is RoHS compliant, you can find this Mini SMP female right angle coaxial connector datasheet specifications above.

Fairview Microwave RA female Mini SMP connector purchases will ship the same day. Our Mini SMP right angle female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5433
Product Name Right Angle Mini SMP Female (Jack) Connector For RG405 Cable, Solder
Geometry Right Angle
Unlock Full Specs
to access all available technical data