Fairview Microwave Inc. Mini SMP Female (Jack) Connector for RG405, RG405 Tinned, .086 SR Cable, Solder SC5431

Description
SC5431 Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz. Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC5431 Mini SMP connector uses beryllium copper contact. This Mini SMP female coaxial RF connector is RoHS compliant, you can find this Mini SMP female coaxial connector datasheet specifications above. Fairview Microwave female Mini SMP connector purchases will ship the same day. Our Mini SMP female RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5431 Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz. Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC5431 Mini SMP connector uses beryllium copper contact. This Mini SMP female coaxial RF connector is RoHS compliant, you can find this Mini SMP female coaxial connector datasheet specifications above. Fairview Microwave female Mini SMP connector purchases will ship the same day. Our Mini SMP female RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini SMP Female (Jack) Connector for RG405, RG405 Tinned, .086 SR Cable, Solder - SC5431 - Fairview Microwave Inc.
Lewisville, TX, United States
Mini SMP Female (Jack) Connector for RG405, RG405 Tinned, .086 SR Cable, Solder
SC5431
Mini SMP Female (Jack) Connector for RG405, RG405 Tinned, .086 SR Cable, Solder SC5431
SC5431 Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz. Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC5431 Mini SMP connector uses beryllium copper contact. This Mini SMP female coaxial RF connector is RoHS compliant, you can find this Mini SMP female coaxial connector datasheet specifications above. Fairview Microwave female Mini SMP connector purchases will ship the same day. Our Mini SMP female RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.

SC5431 Mini SMP female coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This Mini SMP female connector uses shield attachment of solder attachment for the contact. Our female Mini SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 26.5 GHz.

Mini SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC5431 Mini SMP connector uses beryllium copper contact. This Mini SMP female coaxial RF connector is RoHS compliant, you can find this Mini SMP female coaxial connector datasheet specifications above.

Fairview Microwave female Mini SMP connector purchases will ship the same day. Our Mini SMP female RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5431
Product Name Mini SMP Female (Jack) Connector for RG405, RG405 Tinned, .086 SR Cable, Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCX-FB-086-1 - kTB Solutions
Specs
Connector Type MCX; MMCX
Gender Female / Jack
Frequency 0.000 to 3.000 GHz
View Details
RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
MCX (M) St. Connector for RG316 Cable - ET-MMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MCX
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1123693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; TNC
Gender Male / Plug
Geometry Straight; Straight
View Details