SC5413 Mini SMP male PCB smooth bore connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
Mini SMP male PCB smooth bore RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave Mini SMP PCB connector has a beryllium copper body with gold plating. Our SC5413 Mini SMP connector uses beryllium copper contact and a gold plating material. This Mini SMP male PCB smooth bore RF connector is RoHS compliant, you can find this Mini SMP male PCB smooth bore connector datasheet specifications above.
Fairview Microwave male Mini SMP connector purchases will ship the same day. Our Mini SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5413 |
| Product Name | Mini SMP Male (Plug) Smooth Bore PCB Connector End Launch, Solder |
| Geometry | Straight |