Fairview Microwave Inc. Mini SMP Male (Plug) Full Detent PCB Connector End Launch, Solder SC5412

Description
SC5412 Mini SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. Mini SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP PCB connector has a beryllium copper body with gold plating. Our SC5412 Mini SMP connector uses beryllium copper contact and a gold plating material. This Mini SMP male PCB full detent RF connector is RoHS compliant, you can find this Mini SMP male PCB full detent connector datasheet specifications above. Fairview Microwave male Mini SMP connector purchases will ship the same day. Our Mini SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5412 Mini SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. Mini SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP PCB connector has a beryllium copper body with gold plating. Our SC5412 Mini SMP connector uses beryllium copper contact and a gold plating material. This Mini SMP male PCB full detent RF connector is RoHS compliant, you can find this Mini SMP male PCB full detent connector datasheet specifications above. Fairview Microwave male Mini SMP connector purchases will ship the same day. Our Mini SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini SMP Male (Plug) Full Detent PCB Connector End Launch, Solder - SC5412 - Fairview Microwave Inc.
Lewisville, TX, United States
Mini SMP Male (Plug) Full Detent PCB Connector End Launch, Solder
SC5412
Mini SMP Male (Plug) Full Detent PCB Connector End Launch, Solder SC5412
SC5412 Mini SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. Mini SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP PCB connector has a beryllium copper body with gold plating. Our SC5412 Mini SMP connector uses beryllium copper contact and a gold plating material. This Mini SMP male PCB full detent RF connector is RoHS compliant, you can find this Mini SMP male PCB full detent connector datasheet specifications above. Fairview Microwave male Mini SMP connector purchases will ship the same day. Our Mini SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.

SC5412 Mini SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This Mini SMP male connector uses shield attachment of solder attachment for the contact. Our male Mini SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

Mini SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of 1.35:1. This Fairview Microwave Mini SMP PCB connector has a beryllium copper body with gold plating. Our SC5412 Mini SMP connector uses beryllium copper contact and a gold plating material. This Mini SMP male PCB full detent RF connector is RoHS compliant, you can find this Mini SMP male PCB full detent connector datasheet specifications above.

Fairview Microwave male Mini SMP connector purchases will ship the same day. Our Mini SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom Mini SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5412
Product Name Mini SMP Male (Plug) Full Detent PCB Connector End Launch, Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051049-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Coaxial Adapters - 1120830 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details