SC5370 SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave SMP PCB connector has a brass body with gold plating. Our SC5370 SMP connector uses brass contact and a gold plating material. This SMP male PCB full detent RF connector is RoHS compliant, you can find this SMP male PCB full detent connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5370 |
| Product Name | SMP Male (Plug) Full Detent PCB Connector End Launch, Solder, Gold Plated Brass Body, Length 0.25 In |
| Connector Type | SMP |