SC5363 SMP male PCB smooth bore cm connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP male PCB smooth bore cm RF connector has a torlon dielectric type and a VSWR of 1.15:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5363 SMP connector uses beryllium copper contact and a gold plating material. This SMP male PCB smooth bore cm RF connector is RoHS compliant, you can find this SMP male PCB smooth bore cm connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5363 |
| Product Name | SMP Male (Plug) Smooth Bore CM PCB Connector Surface Mount, Solder |
| Connector Type | SMP |