SC5349 RA SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
Right angle SMP male PCB limited detent RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5349 SMP RA connector uses beryllium copper contact and a gold plating material. This SMP male right angle PCB limited detent RF connector is RoHS compliant, you can find this SMP male right angle PCB limited detent connector datasheet specifications above.
Fairview Microwave RA male SMP connector purchases will ship the same day. Our SMP right angle male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5349 |
| Product Name | RA SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder, Gold Plated Beryllium Copper Body, Length 0.2 In |
| Connector Type | SMP |