Fairview Microwave Inc. SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder SC5346

Description
SC5346 SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMP male PCB limited detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a brass body with gold plating. Our SC5346 SMP connector uses brass contact and a gold plating material. This SMP male PCB limited detent RF connector is RoHS compliant, you can find this SMP male PCB limited detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5346 SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMP male PCB limited detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a brass body with gold plating. Our SC5346 SMP connector uses brass contact and a gold plating material. This SMP male PCB limited detent RF connector is RoHS compliant, you can find this SMP male PCB limited detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder - SC5346 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder
SC5346
SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder SC5346
SC5346 SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMP male PCB limited detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a brass body with gold plating. Our SC5346 SMP connector uses brass contact and a gold plating material. This SMP male PCB limited detent RF connector is RoHS compliant, you can find this SMP male PCB limited detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5346 SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMP male PCB limited detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a brass body with gold plating. Our SC5346 SMP connector uses brass contact and a gold plating material. This SMP male PCB limited detent RF connector is RoHS compliant, you can find this SMP male PCB limited detent connector datasheet specifications above.

Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5346
Product Name SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1046234-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
SMA Male To SMA Male Right Angled RF Adapter - ET-SMS-SMRA - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Right Angle
View Details
Coaxial Adapters - 735622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 11.000 GHz
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details