Fairview Microwave Inc. RA SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder, Gold Plated Beryllium Copper Body, Length 0.165 In SC5345

Description
SC5345 RA SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. Right angle SMP male PCB limited detent RF connector has a torlon dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5345 SMP RA connector uses beryllium copper contact and a gold plating material. This SMP male right angle PCB limited detent RF connector is RoHS compliant, you can find this SMP male right angle PCB limited detent connector datasheet specifications above. Fairview Microwave RA male SMP connector purchases will ship the same day. Our SMP right angle male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5345 RA SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. Right angle SMP male PCB limited detent RF connector has a torlon dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5345 SMP RA connector uses beryllium copper contact and a gold plating material. This SMP male right angle PCB limited detent RF connector is RoHS compliant, you can find this SMP male right angle PCB limited detent connector datasheet specifications above. Fairview Microwave RA male SMP connector purchases will ship the same day. Our SMP right angle male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RA SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder, Gold Plated Beryllium Copper Body, Length 0.165 In - SC5345 - Fairview Microwave Inc.
Lewisville, TX, United States
RA SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder, Gold Plated Beryllium Copper Body, Length 0.165 In
SC5345
RA SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder, Gold Plated Beryllium Copper Body, Length 0.165 In SC5345
SC5345 RA SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. Right angle SMP male PCB limited detent RF connector has a torlon dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5345 SMP RA connector uses beryllium copper contact and a gold plating material. This SMP male right angle PCB limited detent RF connector is RoHS compliant, you can find this SMP male right angle PCB limited detent connector datasheet specifications above. Fairview Microwave RA male SMP connector purchases will ship the same day. Our SMP right angle male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5345 RA SMP male PCB limited detent connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

Right angle SMP male PCB limited detent RF connector has a torlon dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5345 SMP RA connector uses beryllium copper contact and a gold plating material. This SMP male right angle PCB limited detent RF connector is RoHS compliant, you can find this SMP male right angle PCB limited detent connector datasheet specifications above.

Fairview Microwave RA male SMP connector purchases will ship the same day. Our SMP right angle male surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5345
Product Name RA SMP Male (Plug) Limited Detent PCB Connector Surface Mount, Solder, Gold Plated Beryllium Copper Body, Length 0.165 In
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7123298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 029971-000 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details