SC5339 SMP female PCB connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder attachment for the contact. Our female SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP female PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC5339 SMP connector uses beryllium copper contact. This SMP female PCB RF connector is RoHS compliant, you can find this SMP female PCB connector datasheet specifications above.
Fairview Microwave female SMP connector purchases will ship the same day. Our SMP female thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5339 |
| Product Name | SMP Female (Jack) PCB Connector Thru Hole, Solder |
| Connector Type | SMP |