SC5333 RA SMP male PCB full detent connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
Right angle SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5333 SMP RA connector uses beryllium copper contact and a gold plating material. This SMP male right angle PCB full detent RF connector is RoHS compliant, you can find this SMP male right angle PCB full detent connector datasheet specifications above.
Fairview Microwave RA male SMP connector purchases will ship the same day. Our SMP right angle male thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5333 |
| Product Name | Right Angle SMP Male (Plug) Full Detent PCB Connector Thru Hole, Solder |
| Connector Type | SMP |