SC5331 SMP male shroud limited detent connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP shroud connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP male shroud limited detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP shroud connector has a beryllium copper body with gold plating. Our SC5331 SMP connector uses beryllium copper contact and a gold plating material. This SMP male shroud limited detent RF connector is RoHS compliant, you can find this SMP male shroud limited detent connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5331 |
| Product Name | SMP Shroud Male (Plug) Limited Detent PCB Connector, None Solder |
| Connector Type | SMP |