SC5322 SMP male 2 hole flange terminal full detent connector from Fairview Microwave has an interface type of .275 inch pin and a 50 Ohm impedance. This SMP male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
SMP male 2 hole flange terminal full detent RF connector has a ptfe dielectric type and a VSWR of 1.5:1. This Fairview Microwave SMP terminal connector has a beryllium copper body with gold plating. Our SC5322 SMP connector uses beryllium copper contact and a gold plating material. This SMP male 2 hole flange terminal full detent RF connector is RoHS compliant, you can find this SMP male 2 hole flange terminal full detent connector datasheet specifications above.
Fairview Microwave male SMP 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMP male .275 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5322 |
| Product Name | SMP Male (Plug) Full Detent Connector .275 inch Pin Terminal, 2 Hole Flange (Panel Mount), Solder |
| Connector Type | SMP |