SC5312 SMP male 2 hole flange shroud smooth bore connector from Fairview Microwave has an interface type of none and a 50 Ohm impedance. This SMP male 2 hole flange connector uses shield attachment of none attachment for the contact. Our male SMP shroud connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
SMP male 2 hole flange shroud smooth bore RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP shroud connector has a stainless steel body with passivated plating. Our SC5312 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male 2 hole flange shroud smooth bore RF connector is RoHS compliant, you can find this SMP male 2 hole flange shroud smooth bore connector datasheet specifications above.
Fairview Microwave male SMP 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMP male none connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5312 |
| Product Name | SMP Male (Plug) Smooth Bore Shroud, 2 Hole Flange (Panel Mount) |
| Connector Type | SMP |