Fairview Microwave Inc. SMP Male Smooth Bore Hermetically Sealed Connector .050 inch Pin Terminal Solder Attachment SC5288

Description
SC5288 SMP male hermetically sealed terminal smooth bore connector from Fairview Microwave has an interface type of .050 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male hermetically sealed terminal smooth bore RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5288 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal smooth bore RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal smooth bore connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .050 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5288 SMP male hermetically sealed terminal smooth bore connector from Fairview Microwave has an interface type of .050 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male hermetically sealed terminal smooth bore RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5288 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal smooth bore RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal smooth bore connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .050 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male Smooth Bore Hermetically Sealed Connector .050 inch Pin Terminal Solder Attachment - SC5288 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male Smooth Bore Hermetically Sealed Connector .050 inch Pin Terminal Solder Attachment
SC5288
SMP Male Smooth Bore Hermetically Sealed Connector .050 inch Pin Terminal Solder Attachment SC5288
SC5288 SMP male hermetically sealed terminal smooth bore connector from Fairview Microwave has an interface type of .050 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male hermetically sealed terminal smooth bore RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5288 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal smooth bore RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal smooth bore connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .050 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5288 SMP male hermetically sealed terminal smooth bore connector from Fairview Microwave has an interface type of .050 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

SMP male hermetically sealed terminal smooth bore RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5288 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal smooth bore RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal smooth bore connector datasheet specifications above.

Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .050 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5288
Product Name SMP Male Smooth Bore Hermetically Sealed Connector .050 inch Pin Terminal Solder Attachment
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1050999-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 7122924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type SMP
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details