Fairview Microwave Inc. SMP Male (Plug) Limited Detent Hermetically Sealed Connector .065 inch Pin Terminal, Solder SC5286

Description
SC5286 SMP male hermetically sealed terminal limited detent connector from Fairview Microwave has an interface type of .065 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male hermetically sealed terminal limited detent RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5286 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal limited detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal limited detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .065 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5286 SMP male hermetically sealed terminal limited detent connector from Fairview Microwave has an interface type of .065 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male hermetically sealed terminal limited detent RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5286 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal limited detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal limited detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .065 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Limited Detent Hermetically Sealed Connector .065 inch Pin Terminal, Solder - SC5286 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Limited Detent Hermetically Sealed Connector .065 inch Pin Terminal, Solder
SC5286
SMP Male (Plug) Limited Detent Hermetically Sealed Connector .065 inch Pin Terminal, Solder SC5286
SC5286 SMP male hermetically sealed terminal limited detent connector from Fairview Microwave has an interface type of .065 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male hermetically sealed terminal limited detent RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5286 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal limited detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal limited detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .065 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5286 SMP male hermetically sealed terminal limited detent connector from Fairview Microwave has an interface type of .065 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

SMP male hermetically sealed terminal limited detent RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5286 SMP connector uses beryllium copper contact and a gold plating material. This SMP male hermetically sealed terminal limited detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal limited detent connector datasheet specifications above.

Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .065 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5286
Product Name SMP Male (Plug) Limited Detent Hermetically Sealed Connector .065 inch Pin Terminal, Solder
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1050605-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
SMA Female 4 Hole Panel Mount Connector without Teflon - ET-SFS-4H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 7902809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Mil-C-81659 Size 9 Socket Connectors - 110237 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 500 volts
Frequency 0.000 to 0.500 GHz
View Details