SC5284 SMP male hermetically sealed terminal limited detent connector from Fairview Microwave has an interface type of .060 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5284 SMP connector uses kovar contact and a gold plating material. This SMP male hermetically sealed terminal limited detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal limited detent connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .060 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5284 |
| Product Name | SMP Male (Plug) Limited Detent Hermetically Sealed Connector .060 inch Pin Terminal, Solder |
| Connector Type | SMP |