Fairview Microwave Inc. SMP Male (Plug) Full Detent Hermetically Sealed Connector .060 inch Pin Terminal, Solder SC5278

Description
SC5278 SMP male hermetically sealed terminal full detent connector from Fairview Microwave has an interface type of .060 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5278 SMP connector uses kovar contact and a gold plating material. This SMP male hermetically sealed terminal full detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal full detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .060 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5278 SMP male hermetically sealed terminal full detent connector from Fairview Microwave has an interface type of .060 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5278 SMP connector uses kovar contact and a gold plating material. This SMP male hermetically sealed terminal full detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal full detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .060 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Full Detent Hermetically Sealed Connector .060 inch Pin Terminal, Solder - SC5278 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Full Detent Hermetically Sealed Connector .060 inch Pin Terminal, Solder
SC5278
SMP Male (Plug) Full Detent Hermetically Sealed Connector .060 inch Pin Terminal, Solder SC5278
SC5278 SMP male hermetically sealed terminal full detent connector from Fairview Microwave has an interface type of .060 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5278 SMP connector uses kovar contact and a gold plating material. This SMP male hermetically sealed terminal full detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal full detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .060 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5278 SMP male hermetically sealed terminal full detent connector from Fairview Microwave has an interface type of .060 inch pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5278 SMP connector uses kovar contact and a gold plating material. This SMP male hermetically sealed terminal full detent RF connector is RoHS compliant, you can find this SMP male hermetically sealed terminal full detent connector datasheet specifications above.

Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male .060 inch pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5278
Product Name SMP Male (Plug) Full Detent Hermetically Sealed Connector .060 inch Pin Terminal, Solder
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type TNC
Mounting Bulkhead
Voltage Rating 500 volts
View Details
RF Connectors - 1053091-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
Coaxial Adapters - 7385939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCN-MG-G360-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details