SC5235 Radius RA SMP female coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder/solder attachment for the contact. Our female SMP radius right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
Radius right angle SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC5235 SMP Radius RA connector uses beryllium copper contact. This SMP female radius right angle coaxial RF connector is RoHS compliant, you can find this SMP female radius right angle coaxial connector datasheet specifications above.
Fairview Microwave Radius RA female SMP connector purchases will ship the same day. Our SMP radius right angle female RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5235 |
| Product Name | Radius Right Angle SMP Female (Jack) Connector For RG405, RG405 Tinned, .086 SR Cable, Solder |
| Connector Type | SMP |