SC5195 SMP male PCB limited detent connector from Fairview Microwave has an interface type of edge mount and a impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP male PCB limited detent RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our SC5195 SMP connector uses beryllium copper contact and a gold plating material. This SMP male PCB limited detent RF connector is RoHS compliant, you can find this SMP male PCB limited detent connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male edge mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5195 |
| Product Name | SMP Male (Plug) Limited Detent PCB Connector Edge Mount, Solder |
| Connector Type | SMP |