Fairview Microwave Inc. SMP Male (Plug) Full Detent PCB Connector End Launch, Solder, Passivated Stainless Steel Body, Length 0.307 In SC5192

Description
SC5192 SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male PCB full detent RF connector has a noryl dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a stainless steel body with passivated plating. Our SC5192 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male PCB full detent RF connector is RoHS compliant, you can find this SMP male PCB full detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5192 SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male PCB full detent RF connector has a noryl dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a stainless steel body with passivated plating. Our SC5192 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male PCB full detent RF connector is RoHS compliant, you can find this SMP male PCB full detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Full Detent PCB Connector End Launch, Solder, Passivated Stainless Steel Body, Length 0.307 In - SC5192 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Full Detent PCB Connector End Launch, Solder, Passivated Stainless Steel Body, Length 0.307 In
SC5192
SMP Male (Plug) Full Detent PCB Connector End Launch, Solder, Passivated Stainless Steel Body, Length 0.307 In SC5192
SC5192 SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male PCB full detent RF connector has a noryl dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a stainless steel body with passivated plating. Our SC5192 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male PCB full detent RF connector is RoHS compliant, you can find this SMP male PCB full detent connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5192 SMP male PCB full detent connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

SMP male PCB full detent RF connector has a noryl dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a stainless steel body with passivated plating. Our SC5192 SMP connector uses beryllium copper contact and a passivated plating material. This SMP male PCB full detent RF connector is RoHS compliant, you can find this SMP male PCB full detent connector datasheet specifications above.

Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5192
Product Name SMP Male (Plug) Full Detent PCB Connector End Launch, Solder, Passivated Stainless Steel Body, Length 0.307 In
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057367-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
BNC Male Το N Female RF Adapter - ET-BMS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details