SC5188 SMP male hermetically sealed terminal full detent connector from Fairview Microwave has an interface type of pin and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP terminal connector provides a minimum frequency of DC and a maximum frequency of 8 GHz.
SMP male hermetically sealed terminal full detent RF connector has a glass dielectric type and a VSWR of 1.1:1. This Fairview Microwave SMP terminal connector has a kovar body with gold plating. Our SC5188 SMP connector uses kovar contact and a gold plating material. This SMP male hermetically sealed terminal full detent RF connector is RoHS and full shroud full body, up to 8 ghz compliant, you can find this SMP male hermetically sealed terminal full detent full shroud full body, up to 8 ghz connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male pin connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5188 |
| Product Name | SMP Male (Plug) Full Detent Hermetically Sealed Connector Pin Terminal, Solder Full Shroud Full Body, Up To 8 GHz |
| Connector Type | SMP |