SC5186 SMP male PCB limited detent connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP male PCB limited detent RF connector has a pei dielectric type and a VSWR of 1.4:1. This Fairview Microwave SMP PCB connector has a brass body with gold plating. Our SC5186 SMP connector uses beryllium copper contact and a gold plating material. This SMP male PCB limited detent RF connector is RoHS and square body, up to 8 ghz compliant, you can find this SMP male PCB limited detent square body, up to 8 ghz connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5186 |
| Product Name | SMP Male (Plug) Limited Detent PCB Connector Thru Hole, Solder Square Body, Up To 8 GHz |
| Connector Type | SMP |