Fairview Microwave Inc. SMP Male (Plug) Full Detent PCB Connector Thru Hole, Solder Round Body, Up To 8 GHz SC5185

Description
SC5185 SMP male PCB full detent connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a passivated stainless steel body. Our SC5185 SMP connector uses beryllium copper contact. This SMP male PCB full detent RF connector is RoHS and round body, up to 8 ghz compliant, you can find this SMP male PCB full detent round body, up to 8 ghz connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5185 SMP male PCB full detent connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a passivated stainless steel body. Our SC5185 SMP connector uses beryllium copper contact. This SMP male PCB full detent RF connector is RoHS and round body, up to 8 ghz compliant, you can find this SMP male PCB full detent round body, up to 8 ghz connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Male (Plug) Full Detent PCB Connector Thru Hole, Solder Round Body, Up To 8 GHz - SC5185 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Male (Plug) Full Detent PCB Connector Thru Hole, Solder Round Body, Up To 8 GHz
SC5185
SMP Male (Plug) Full Detent PCB Connector Thru Hole, Solder Round Body, Up To 8 GHz SC5185
SC5185 SMP male PCB full detent connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz. SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a passivated stainless steel body. Our SC5185 SMP connector uses beryllium copper contact. This SMP male PCB full detent RF connector is RoHS and round body, up to 8 ghz compliant, you can find this SMP male PCB full detent round body, up to 8 ghz connector datasheet specifications above. Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5185 SMP male PCB full detent connector from Fairview Microwave has an interface type of thru hole and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.

SMP male PCB full detent RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave SMP PCB connector has a passivated stainless steel body. Our SC5185 SMP connector uses beryllium copper contact. This SMP male PCB full detent RF connector is RoHS and round body, up to 8 ghz compliant, you can find this SMP male PCB full detent round body, up to 8 ghz connector datasheet specifications above.

Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male thru hole connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5185
Product Name SMP Male (Plug) Full Detent PCB Connector Thru Hole, Solder Round Body, Up To 8 GHz
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
Cable Connectors - NC7-MB-B1200-1 - kTB Solutions
Specs
Connector Type 7-16 Connector
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 139951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details