SC5182 RA SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder attachment for the contact. Our female SMP right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz.
Right angle SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.1:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our SC5182 SMP RA connector uses beryllium copper contact and a gold plating material. This SMP female right angle coaxial RF connector is RoHS and up to 8 ghz compliant, you can find this SMP female right angle coaxial up to 8 ghz connector datasheet specifications above.
Fairview Microwave RA female SMP connector purchases will ship the same day. Our SMP right angle female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5182 |
| Product Name | Right Angle SMP Female (Jack) Connector For RG405 Cable Up To 8 GHz, Solder |
| Connector Type | SMP |