Fairview Microwave Inc. SMP Female (Jack) Connector For RG405 Cable Up To 8 GHz, Solder SC5180

Description
SC5180 SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder attachment for the contact. Our female SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz. SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.1:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our SC5180 SMP connector uses beryllium copper contact and a gold plating material. This SMP female coaxial RF connector is RoHS and up to 8 ghz compliant, you can find this SMP female coaxial up to 8 ghz connector datasheet specifications above. Fairview Microwave female SMP connector purchases will ship the same day. Our SMP female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC5180 SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder attachment for the contact. Our female SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz. SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.1:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our SC5180 SMP connector uses beryllium copper contact and a gold plating material. This SMP female coaxial RF connector is RoHS and up to 8 ghz compliant, you can find this SMP female coaxial up to 8 ghz connector datasheet specifications above. Fairview Microwave female SMP connector purchases will ship the same day. Our SMP female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMP Female (Jack) Connector For RG405 Cable Up To 8 GHz, Solder - SC5180 - Fairview Microwave Inc.
Lewisville, TX, United States
SMP Female (Jack) Connector For RG405 Cable Up To 8 GHz, Solder
SC5180
SMP Female (Jack) Connector For RG405 Cable Up To 8 GHz, Solder SC5180
SC5180 SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder attachment for the contact. Our female SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz. SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.1:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our SC5180 SMP connector uses beryllium copper contact and a gold plating material. This SMP female coaxial RF connector is RoHS and up to 8 ghz compliant, you can find this SMP female coaxial up to 8 ghz connector datasheet specifications above. Fairview Microwave female SMP connector purchases will ship the same day. Our SMP female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

SC5180 SMP female coaxial connector from Fairview Microwave has an interface type of RG405 and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder attachment for the contact. Our female SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 8 GHz.

SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.1:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our SC5180 SMP connector uses beryllium copper contact and a gold plating material. This SMP female coaxial RF connector is RoHS and up to 8 ghz compliant, you can find this SMP female coaxial up to 8 ghz connector datasheet specifications above.

Fairview Microwave female SMP connector purchases will ship the same day. Our SMP female RG405 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC5180
Product Name SMP Female (Jack) Connector For RG405 Cable Up To 8 GHz, Solder
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connector Launchers - 1052689-1 - TE Connectivity
Specs
Mounting Panel Mount
View Details
4 suppliers
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA; Type N
Gender Male / Plug
Geometry Straight
View Details
Coaxial Adapters - 1123514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Geometry Straight; Straight
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details