SC5172 SMP female coaxial connector from Fairview Microwave has an interface type of RG178, RG196 and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder/solder attachment for the contact. Our female SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC5172 SMP connector uses beryllium copper contact. This SMP female coaxial RF connector is RoHS compliant, you can find this SMP female coaxial connector datasheet specifications above.
Fairview Microwave female SMP connector purchases will ship the same day. Our SMP female RG178 / RG196 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5172 |
| Product Name | SMP Female (Jack) Connector For RG178, RG196 Cable, Solder |
| Connector Type | SMP |