SC5161 SMP male bulkhead coaxial smooth bore cm connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP male bulkhead connector uses shield attachment of solder/solder attachment for the contact. Our male SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
SMP male bulkhead coaxial smooth bore cm RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP coaxial connector has a beryllium copper body with gold plating. Our SC5161 SMP connector uses beryllium copper contact and a gold plating material. This SMP male bulkhead coaxial smooth bore cm RF connector is RoHS compliant, you can find this SMP male bulkhead coaxial smooth bore cm connector datasheet specifications above.
Fairview Microwave male SMP bulkhead connector purchases will ship the same day. Our bulkhead SMP male RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5161 |
| Product Name | SMP Male (Plug) Bulkhead Smooth Bore CM Connector For RG405, RG405 Tinned, .086 SR Cable, Solder |
| Connector Type | SMP |