SC5152 SMP female coaxial connector from Fairview Microwave has an interface type of RG405, RG405 Tinned, .086 SR and a 50 Ohm impedance. This SMP female connector uses shield attachment of solder/solder attachment for the contact. Our female SMP coaxial connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMP female coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. Our SC5152 SMP connector uses beryllium copper contact. This SMP female coaxial RF connector is RoHS compliant, you can find this SMP female coaxial connector datasheet specifications above.
Fairview Microwave female SMP connector purchases will ship the same day. Our SMP female RG405 / RG405 Tinned / .086 SR connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC5152 |
| Product Name | SMP Female Connector Solder Attachment For RG405, RG405 Tinned, .086 SR Cable |
| Connector Type | SMP |