SC4941 7/16 DIN male coaxial connector from Fairview Microwave has an interface type of RG8 and a 50 Ohm impedance. This 7/16 DIN male connector uses shield attachment of crimp/solder attachment for the contact. Our male 7/16 DIN coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.
7/16 DIN male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave 7/16 DIN coaxial connector has a brass body with tri-metal plating. Our SC4941 7/16 DIN connector uses brass contact and a tri-metal plating material. This 7/16 DIN male coaxial RF connector is RoHS compliant, you can find this 7/16 DIN male coaxial connector datasheet specifications above.
Fairview Microwave male 7/16 DIN connector purchases will ship the same day. Our 7/16 DIN male RG8 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4941 |
| Product Name | 7/16 DIN Male (Plug) Connector For RG8 Cable, Crimp/Solder |
| Connector Type | 7-16 Connector |