Fairview Microwave Inc. 7/16 DIN Female (Jack) Low PIM Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder SC4917

Description
SC4917 7/16 DIN female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This 7/16 DIN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female 7/16 DIN terminal connector provides a minimum frequency of DC and a maximum frequency of 7.5 GHz. 7/16 DIN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC4917 7/16 DIN connector uses brass contact. This 7/16 DIN female 4 hole flange terminal RF connector is RoHS compliant, you can find this 7/16 DIN female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female 7/16 DIN 4 hole flange connector purchases will ship the same day. Our 4 hole flange 7/16 DIN female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC4917 7/16 DIN female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This 7/16 DIN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female 7/16 DIN terminal connector provides a minimum frequency of DC and a maximum frequency of 7.5 GHz. 7/16 DIN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC4917 7/16 DIN connector uses brass contact. This 7/16 DIN female 4 hole flange terminal RF connector is RoHS compliant, you can find this 7/16 DIN female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female 7/16 DIN 4 hole flange connector purchases will ship the same day. Our 4 hole flange 7/16 DIN female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/16 DIN Female (Jack) Low PIM Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder - SC4917 - Fairview Microwave Inc.
Lewisville, TX, United States
7/16 DIN Female (Jack) Low PIM Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder
SC4917
7/16 DIN Female (Jack) Low PIM Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder SC4917
SC4917 7/16 DIN female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This 7/16 DIN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female 7/16 DIN terminal connector provides a minimum frequency of DC and a maximum frequency of 7.5 GHz. 7/16 DIN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC4917 7/16 DIN connector uses brass contact. This 7/16 DIN female 4 hole flange terminal RF connector is RoHS compliant, you can find this 7/16 DIN female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female 7/16 DIN 4 hole flange connector purchases will ship the same day. Our 4 hole flange 7/16 DIN female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.

SC4917 7/16 DIN female 4 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This 7/16 DIN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female 7/16 DIN terminal connector provides a minimum frequency of DC and a maximum frequency of 7.5 GHz.

7/16 DIN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC4917 7/16 DIN connector uses brass contact. This 7/16 DIN female 4 hole flange terminal RF connector is RoHS compliant, you can find this 7/16 DIN female 4 hole flange terminal connector datasheet specifications above.

Fairview Microwave female 7/16 DIN 4 hole flange connector purchases will ship the same day. Our 4 hole flange 7/16 DIN female stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC4917
Product Name 7/16 DIN Female (Jack) Low PIM Connector Stub Terminal 4 Hole Flange (Panel Mount), Solder
Connector Type 7-16 Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052991-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
SMA (F) St. Edge PCB Mount Connector (NICKEL PLATED) - ET-SFS-EPC-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - 696893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Geometry Straight
View Details
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details