SC4911 7/16 DIN female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This 7/16 DIN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female 7/16 DIN terminal connector provides a minimum frequency of DC and a maximum frequency of 7.5 GHz.
7/16 DIN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.15:1. Our SC4911 7/16 DIN connector uses brass contact. This 7/16 DIN female 4 hole flange terminal RF connector is RoHS compliant, you can find this 7/16 DIN female 4 hole flange terminal connector datasheet specifications above.
Fairview Microwave female 7/16 DIN 4 hole flange connector purchases will ship the same day. Our 4 hole flange 7/16 DIN female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom 7/16 DIN cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4911 |
| Product Name | 7/16 DIN Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder |
| Connector Type | 7-16 Connector |