Fairview Microwave Inc. HN Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder SC4819

Description
SC4819 HN female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This HN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female HN terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz. HN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC4819 HN connector uses beryllium copper contact. This HN female 4 hole flange terminal RF connector is RoHS compliant, you can find this HN female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female HN 4 hole flange connector purchases will ship the same day. Our 4 hole flange HN female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom HN cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC4819 HN female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This HN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female HN terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz. HN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC4819 HN connector uses beryllium copper contact. This HN female 4 hole flange terminal RF connector is RoHS compliant, you can find this HN female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female HN 4 hole flange connector purchases will ship the same day. Our 4 hole flange HN female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom HN cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HN Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder - SC4819 - Fairview Microwave Inc.
Lewisville, TX, United States
HN Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder
SC4819
HN Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder SC4819
SC4819 HN female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This HN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female HN terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz. HN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC4819 HN connector uses beryllium copper contact. This HN female 4 hole flange terminal RF connector is RoHS compliant, you can find this HN female 4 hole flange terminal connector datasheet specifications above. Fairview Microwave female HN 4 hole flange connector purchases will ship the same day. Our 4 hole flange HN female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom HN cable connector assemblies that will ship quickly from our location.

SC4819 HN female 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This HN female 4 hole flange connector uses shield attachment of solder attachment for the contact. Our female HN terminal connector provides a minimum frequency of DC and a maximum frequency of 4 GHz.

HN female 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. Our SC4819 HN connector uses beryllium copper contact. This HN female 4 hole flange terminal RF connector is RoHS compliant, you can find this HN female 4 hole flange terminal connector datasheet specifications above.

Fairview Microwave female HN 4 hole flange connector purchases will ship the same day. Our 4 hole flange HN female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom HN cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC4819
Product Name HN Female (Jack) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1050854-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
BNC (M) St. Connector for RG59 Cable - ET-BMS-15 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details