SC4715 BMA plug bulkhead terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This BMA plug bulkhead connector uses shield attachment of solder attachment for the contact. Our plug BMA terminal connector provides a minimum frequency of DC and a maximum frequency of 22 GHz.
BMA plug bulkhead terminal RF connector has a ptfe dielectric type and a VSWR of . This Fairview Microwave BMA terminal connector has a passivated stainless steel body. Our SC4715 BMA connector uses beryllium copper contact. This BMA plug bulkhead terminal RF connector is RoHS compliant, you can find this BMA plug bulkhead terminal connector datasheet specifications above.
Fairview Microwave plug BMA bulkhead connector purchases will ship the same day. Our bulkhead BMA plug stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom BMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4715 |
| Product Name | BMA Plug (Male) Bulkhead Connector Stub Terminal, Solder |
| Connector Type | BMA |