Fairview Microwave Inc. Right Angle TNC Male (Plug) Connector For RG55, RG58 Cable, Clamp/Solder SC4266

Description
SC4266 RA TNC male coaxial connector from Fairview Microwave has an interface type of RG55, RG58 and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4266 TNC RA connector uses brass contact and a nickel plating material. This TNC male right angle coaxial RF connector is RoHS compliant, you can find this TNC male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male TNC connector purchases will ship the same day. Our TNC right angle male RG55 / RG58 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC4266 RA TNC male coaxial connector from Fairview Microwave has an interface type of RG55, RG58 and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4266 TNC RA connector uses brass contact and a nickel plating material. This TNC male right angle coaxial RF connector is RoHS compliant, you can find this TNC male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male TNC connector purchases will ship the same day. Our TNC right angle male RG55 / RG58 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle TNC Male (Plug) Connector For RG55, RG58 Cable, Clamp/Solder - SC4266 - Fairview Microwave Inc.
Lewisville, TX, United States
Right Angle TNC Male (Plug) Connector For RG55, RG58 Cable, Clamp/Solder
SC4266
Right Angle TNC Male (Plug) Connector For RG55, RG58 Cable, Clamp/Solder SC4266
SC4266 RA TNC male coaxial connector from Fairview Microwave has an interface type of RG55, RG58 and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz. Right angle TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4266 TNC RA connector uses brass contact and a nickel plating material. This TNC male right angle coaxial RF connector is RoHS compliant, you can find this TNC male right angle coaxial connector datasheet specifications above. Fairview Microwave RA male TNC connector purchases will ship the same day. Our TNC right angle male RG55 / RG58 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

SC4266 RA TNC male coaxial connector from Fairview Microwave has an interface type of RG55, RG58 and a 50 Ohm impedance. This TNC male connector uses shield attachment of clamp/solder attachment for the contact. Our male TNC right angle coaxial connector provides a minimum frequency of DC and a maximum frequency of 6 GHz.

Right angle TNC male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.3:1. This Fairview Microwave TNC coaxial connector has a brass body with nickel plating. Our SC4266 TNC RA connector uses brass contact and a nickel plating material. This TNC male right angle coaxial RF connector is RoHS compliant, you can find this TNC male right angle coaxial connector datasheet specifications above.

Fairview Microwave RA male TNC connector purchases will ship the same day. Our TNC right angle male RG55 / RG58 connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC4266
Product Name Right Angle TNC Male (Plug) Connector For RG55, RG58 Cable, Clamp/Solder
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Straight Plug - 190408 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
RF Connectors - 1059361-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 22.000 GHz
View Details
3 suppliers
Coaxial Adapters - 7122996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCS-MRB-141-4 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details