SC4251 TNC male 4 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This TNC male 4 hole flange connector uses shield attachment of solder attachment for the contact. Our male TNC terminal connector provides a minimum frequency of DC and a maximum frequency of 11 GHz.
TNC male 4 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave TNC terminal connector has a brass body with nickel plating. Our SC4251 TNC connector uses brass contact and a nickel plating material. This TNC male 4 hole flange terminal RF connector is RoHS compliant, you can find this TNC male 4 hole flange terminal connector datasheet specifications above.
Fairview Microwave male TNC 4 hole flange connector purchases will ship the same day. Our 4 hole flange TNC male solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4251 |
| Product Name | TNC Male (Plug) Connector Solder Cup Terminal 4 Hole Flange (Panel Mount), Solder, Nickel Plated Brass Body, Length 0.874 In |
| Connector Type | TNC |