SC4235 RA TNC female bulkhead PCB connector from Fairview Microwave has an interface type of surface mount and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female TNC right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.
Right angle TNC female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.2:1. This Fairview Microwave TNC PCB connector has a brass body with gold plating. Our SC4235 TNC RA connector uses beryllium copper contact and a gold plating material. This TNC female right angle bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this TNC female right angle bulkhead PCB IP67 rated connector datasheet specifications above.
Fairview Microwave RA female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC right angle female surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC4235 |
| Product Name | Right Angle TNC Female (Jack) Bulkhead PCB Connector Surface Mount IP67 Rated, Solder |
| Connector Type | TNC |