Fairview Microwave Inc. TNC Female (Jack) Bulkhead PCB Connector Edge Mount IP67 Rated, Solder SC4222

Description
SC4222 TNC female bulkhead PCB connector from Fairview Microwave has an interface type of edge mount and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female TNC PCB connector provides a minimum frequency of DC and a maximum frequency of 3 GHz. TNC female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave TNC PCB connector has a brass body with gold plating. Our SC4222 TNC connector uses beryllium copper contact and a gold plating material. This TNC female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this TNC female bulkhead PCB IP67 rated connector datasheet specifications above. Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female edge mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC4222 TNC female bulkhead PCB connector from Fairview Microwave has an interface type of edge mount and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female TNC PCB connector provides a minimum frequency of DC and a maximum frequency of 3 GHz. TNC female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave TNC PCB connector has a brass body with gold plating. Our SC4222 TNC connector uses beryllium copper contact and a gold plating material. This TNC female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this TNC female bulkhead PCB IP67 rated connector datasheet specifications above. Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female edge mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Female (Jack) Bulkhead PCB Connector Edge Mount IP67 Rated, Solder - SC4222 - Fairview Microwave Inc.
Lewisville, TX, United States
TNC Female (Jack) Bulkhead PCB Connector Edge Mount IP67 Rated, Solder
SC4222
TNC Female (Jack) Bulkhead PCB Connector Edge Mount IP67 Rated, Solder SC4222
SC4222 TNC female bulkhead PCB connector from Fairview Microwave has an interface type of edge mount and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female TNC PCB connector provides a minimum frequency of DC and a maximum frequency of 3 GHz. TNC female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave TNC PCB connector has a brass body with gold plating. Our SC4222 TNC connector uses beryllium copper contact and a gold plating material. This TNC female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this TNC female bulkhead PCB IP67 rated connector datasheet specifications above. Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female edge mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

SC4222 TNC female bulkhead PCB connector from Fairview Microwave has an interface type of edge mount and a 50 Ohm impedance. This TNC female bulkhead connector uses shield attachment of solder attachment for the contact. Our female TNC PCB connector provides a minimum frequency of DC and a maximum frequency of 3 GHz.

TNC female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.15:1. This Fairview Microwave TNC PCB connector has a brass body with gold plating. Our SC4222 TNC connector uses beryllium copper contact and a gold plating material. This TNC female bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this TNC female bulkhead PCB IP67 rated connector datasheet specifications above.

Fairview Microwave female TNC bulkhead connector purchases will ship the same day. Our bulkhead TNC female edge mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom TNC cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC4222
Product Name TNC Female (Jack) Bulkhead PCB Connector Edge Mount IP67 Rated, Solder
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
RF Connectors - 1052898-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 3034961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details