Fairview Microwave Inc. SMA Male (Plug) Connector Stub Terminal 2 Hole Flange (Panel Mount), Solder SC3792

Description
SC3792 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a passivated stainless steel body. Our SC3792 SMA connector uses beryllium copper contact. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above. Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet
Description
SC3792 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a passivated stainless steel body. Our SC3792 SMA connector uses beryllium copper contact. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above. Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMA Male (Plug) Connector Stub Terminal 2 Hole Flange (Panel Mount), Solder - SC3792 - Fairview Microwave Inc.
Lewisville, TX, United States
SMA Male (Plug) Connector Stub Terminal 2 Hole Flange (Panel Mount), Solder
SC3792
SMA Male (Plug) Connector Stub Terminal 2 Hole Flange (Panel Mount), Solder SC3792
SC3792 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz. SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a passivated stainless steel body. Our SC3792 SMA connector uses beryllium copper contact. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above. Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

SC3792 SMA male 2 hole flange terminal connector from Fairview Microwave has an interface type of stub and a 50 Ohm impedance. This SMA male 2 hole flange connector uses shield attachment of solder attachment for the contact. Our male SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.

SMA male 2 hole flange terminal RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMA terminal connector has a passivated stainless steel body. Our SC3792 SMA connector uses beryllium copper contact. This SMA male 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA male 2 hole flange terminal connector datasheet specifications above.

Fairview Microwave male SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA male stub connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF and Microwave Connectors
Product Number SC3792
Product Name SMA Male (Plug) Connector Stub Terminal 2 Hole Flange (Panel Mount), Solder
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1054868-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
N Female To N Female RF Adapter - ET-NFS-NFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 5465266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details