SC3784 SMA female 2 hole flange terminal connector from Fairview Microwave has an interface type of solder cup and a 50 Ohm impedance. This SMA female 2 hole flange connector uses shield attachment of solder attachment for the contact. Our female SMA terminal connector provides a minimum frequency of DC and a maximum frequency of 18 GHz.
SMA female 2 hole flange terminal RF connector has a teflon dielectric type and a VSWR of . This Fairview Microwave SMA terminal connector has a passivated stainless steel body. This SMA female 2 hole flange terminal RF connector is RoHS compliant, you can find this SMA female 2 hole flange terminal connector datasheet specifications above.
Fairview Microwave female SMA 2 hole flange connector purchases will ship the same day. Our 2 hole flange SMA female solder cup connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMA cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC3784 |
| Product Name | SMA Female Connector Solder Cup Terminal Solder Attachment 2 Hole Flange |
| Connector Type | SMA |