SC2230 RA F female bulkhead PCB connector from Fairview Microwave has an interface type of surface mount and a 75 Ohm impedance. This F female bulkhead connector uses shield attachment of solder attachment for the contact. Our female F right angle PCB connector provides a minimum frequency of DC and a maximum frequency of 2.15 GHz.
Right angle F female bulkhead PCB RF connector has a ptfe dielectric type and a VSWR of 1.95:1. This Fairview Microwave F PCB connector has a zinc body with tin plating. Our SC2230 F RA connector uses phosphor bronze contact and a tin plating material. This F female right angle bulkhead PCB RF connector is RoHS and IP67 rated compliant, you can find this F female right angle bulkhead PCB IP67 rated connector datasheet specifications above.
Fairview Microwave RA female F bulkhead connector purchases will ship the same day. Our bulkhead F right angle female surface mount connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom F cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | SC2230 |
| Product Name | Right Angle 75 Ohm F Female (Jack) Bulkhead PCB Connector Surface Mount IP67 Rated, Solder |
| Connector Type | Type F |