MMSP9260 SMP male PCB connector from Fairview Microwave has an interface type of end launch and a 50 Ohm impedance. This SMP male connector uses shield attachment of solder attachment for the contact. Our male SMP PCB connector provides a minimum frequency of DC and a maximum frequency of 40 GHz.
SMP male PCB RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave SMP PCB connector has a beryllium copper body with gold plating. Our MMSP9260 SMP connector uses beryllium copper contact and a gold plating material. This SMP male PCB RF connector is RoHS compliant, you can find this SMP male PCB connector datasheet specifications above.
Fairview Microwave male SMP connector purchases will ship the same day. Our SMP male end launch connector is part of over one million RF, microwave and millimeter wave components in stock and ready for same-day shipment worldwide. We also build custom SMP cable connector assemblies that will ship quickly from our location.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | MMSP9260 |
| Product Name | SMP Male (Plug) PCB Connector End Launch, Solder |
| Connector Type | SMP |